Manufacturer: STMicroelectronics
Win Source Part Number: 795571-STA013B$
Packaging: Tray
Type: Audio Decoder
Package: 64-LFBGA
Applications: Sound Cards, Players, Recorders
Mounting: SMD
Voltage - Supply, Digital: 2.4 V ~ 3.6 V
Part Status: Obsolete(EOL)
Family Name: STA013
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-LFBGA (8x8)
Alternative Parts (Cross-Reference): STA013B$13TR ;
Introduction Date: November 17, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
SPECIALTY CONSUMER CIRCUIT, PBGA64, 8 X 8 MM, 1.70 MM HEIGHT, LFBGA-64 Product overview: STA013B$ from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-STA013B$ can be used for catalog matching and distributor lookup.
Audio Decoder IC Sound Cards, Players, Recorders 64-LFBGA (8x8)
IC DECODER AUDIO 2.5 64LFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 795571-STA013B$ | 709-STA013B$ | STA013B$ | STA013B$ |
| Product Name | Interface - Interface - Encoders, Decoders, Converters - STA013B$ | Interface Transceiver IC | Encoders, Decoders, Converters | Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters |
| Device Type | Transceiver | Sample Rate Converter | Sample Rate Converter; Sensor Interface |