8/16-bit single voltage Flash MCU family with RAM, E3 TM(emulated EEPROM), CAN 2.0B and J1850 BLPD Product overview: ST92F150JDV1QCE from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST92F150JDV1QCE can be used for catalog matching and distributor lookup.
Win Source Part Number: 1210165-ST92F150JDV1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST9
Core Processor: ST9
Speed: 24MHz
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 8/16-Bit
Connectivity: CANbus, I2C, SCI, SPI
Peripherals: DMA, LVD, PWM, WDT
Number of I/O: 77
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 6K x 8
Data Converters: A/D 16x10b
Oscillator Type: External
Package / Case: 100-BQFP
Supplier Device Package: 100-PQFP (14x20)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: OBSOLETE
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: STMicroelectronics
Other Names: 497-ST92F150JDV1QCE
Product Status: Obsolete
IC MCU 8/16BIT 128KB FLSH 100QFP
ST9 ST9 Microcontroller IC 8/16-Bit 24MHz 128KB (128K x 8) FLASH 100-PQFP (14x20)
IC MCU 8BIT LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ST92F150JDV1QCE | 1210165-ST92F150JDV1QCE | ST92F150JDV1QCE | ST92F150JDV1QCE | ST92F150JDV1QCE |
| Product Name | 16-bit Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit; 8/16-Bit |
| RAM | 6 KB | 128 KB | 6 KB | 6 KB | |
| Supply Voltage | 5 volts | 4.5 to 5.5 volts | 5.5 volts | ||
| Serial Interface | I2C, SPI, CAN, SCI | ||||
| Package Type | Other; PQFP | Other; 100-BQFP | QFP; Other; 100-BQFP |