Manufacturer: STMicroelectronics
Win Source Part Number: 795569-ST8034PQR
Packaging: Reel package
Package: 16-WFQFN Exposed Pad
Applications: Smart Card
Mounting: SMD
Operating Supply Voltage: 3V, 5V
Family Name: ST8034P
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (3x3)
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 16QFN
Interface - Specialized 16-pin smartcard Interfaces
IC INTERFACE SPECIALIZED 16QFN
SMART-CARD INTERFACE, 5.5V, QFN-16; IC Interface Type:-; Interface Applications:Electro
Smart Card Interface 16-QFN (3x3)
IC INTERFACE SPECIALIZED 16QFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 795569-ST8034PQR | ST8034PQR | ST8034PQR | ST8034PQR | 41Y2270 | ST8034PQR | ST8034PQR |
| Product Name | Interface - Interface - Specialized - ST8034PQR | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Interface - Specialized | Smart-Card Interface, 5.5V, Qfn-16; Ic Interface Type Stmicroelectronics | Specialized | Specialized |
| Supply Voltage | Other; 3V~ 5V | 5V; Other | 5V | Other; 2.7V | 5V; Other; 3V, 5V | Other; 3V, 5V | |
| Device Type | Sensor Interface | Sensor Interface | |||||
| Features | RoHS | RoHS | RoHS |