Manufacturer: STMicroelectronics
Win Source Part Number: 1102713-ST8034HNQR
Packaging: Reel - TR
Applications: Smart Card
Mounting: Surface Mount
Family Name: ST8034HN
Categories: Integrated Circuits
Status: Active
Case / Package: 24-QFN (4x4)
Supply Voltage - Operating: 3V, 5V
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Smart Card Interface 24-QFN (4x4)
Interface - Specialized 24-pin smartcard Interfaces
SMARTCARD INTERFACE, -25 TO 85DEG C; IC Interface Type:-; Interface Applications:Smartca
IC INTERFACE SPECIALIZED 24QFN
IC INTERFACE SPECIALIZED 24QFN
IC INTERFACE SPECIALIZED 24QFN
IC INTERFACE SMARTCARD 24HVQFN
| Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1102713-ST8034HNQR | ST8034HNQR | ST8034HNQR | 07AH7161 | ST8034HNQR | ST8034HNQR | ST8034HNQR | 761-ST8034HNQR |
| Product Name | Interface - Interface - Specialized - ST8034HNQR | Specialized | Interface - Specialized | Smartcard Interface, -25 To 85Deg C; Ic Interface Type Stmicroelectronics | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | IC INTERFACE SMARTCARD 24HVQFN |
| Supply Voltage | Other; 3V~ 5V | 5V; Other; 3V, 5V | 5V | Other; 2.7V | Other; 3V, 5V | 5V; Other | -3.3V; 3V; 5V; Other; 3.3V | |
| Package Type | 24-QFN (4x4) | 24-VFQFN Exposed Pad | QFN-24 | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | ||
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Pd | 250 milliwatts | 250 milliwatts |