Win Source Part Number: 1260880-ST8034CQR
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tape & Reel (TR)
Applications: Smart Card
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Supply: 3V, 5V
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: ST8034
IC INTERFACE SPECIALIZED 16QFN
Interface - Specialized 16-pin smartcard Interfaces
IC INTERFACE SPECIALIZED 16QFN
Smart Card Interface 16-QFN (3x3)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1260880-ST8034CQR | ST8034CQR | ST8034CQR | ST8034CQR | ST8034CQR |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Interface - Specialized | Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | ||
| Supply Voltage | Other; 3V~ 5V | 5V; Other | 5V | 5V; Other; 3V, 5V | |
| Features | RoHS | RoHS |