Manufacturer: STMicroelectronics
Win Source Part Number: 042901-ST8034ATDT
Packaging: Reel - TR
Applications: Smart Card
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SO
Supply Voltage - Operating: 3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 16SO
IC INTERFACE SPECIALIZED 16SO
SMART-CARD INTERFACE, 5.5V, SOIC-16; IC Interface Type:-; Interface Applications:Electro
Interface - Specialized 16-pin smartcard Interfaces
IC INTERFACE SPECIALIZED 16SO
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 042901-ST8034ATDT | ST8034ATDT | ST8034ATDT | ST8034ATDT | 41Y2268 | ST8034ATDT | ST8034ATDT |
| Product Name | Interface - Interface - Specialized - ST8034ATDT | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Smart-Card Interface, 5.5V, Soic-16; Ic Interface Type Stmicroelectronics | Interface - Specialized | Specialized |
| Supply Voltage | Other; 3V~ 5V | 5V; Other | 5V; Other; 3V, 5V | Other; 2.7V | 5V | Other; 3V, 5V | |
| Package Type | 16-SO | 16-SO | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | SO-16 | SOIC; 16-SOIC (0.154", 3.90mm Width) |
| Device Type | Sensor Interface | Sensor Interface |