Manufacturer: STMicroelectronics
Win Source Part Number: 031037-ST8024LCDR
Packaging: Reel - TR
Applications: Smart Card Reader, Writer
Mounting: Surface Mount
Family Name: ST8024L
Categories: Integrated Circuits
Status: Active
Case / Package: 28-SO
Supply Voltage - Operating: 2.7 V to 6.5 V
Introduction Date: September 27, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 28SO
IC INTERFACE SPECIALIZED 28SO
IC INTERFACE SPECIALIZED 28SO
Smart Card Reader, Writer Interface 28-SO
Interface - Specialized ST8024 Smartcard INT 3V or 5V Supply CTRL
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 031037-ST8024LCDR | ST8024LCDR | ST8024LCDR | ST8024LCDR | ST8024LCDR | ST8024LCDR |
| Product Name | Interface - Interface - Specialized - ST8024LCDR | Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Interface - Specialized |
| Supply Voltage | Other; 2.7 V ~ 6.5 V | Other; 2.7V ~ 6.5V | Other | Other; 2.7V ~ 6.5V |