STMicroelectronics Interface - Interface - Drivers, Receivers, Transceivers - ST7538QTR ST7538QTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 066226-ST7538QTR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Number of Drivers/Receivers: 1/1 Duplex: Half Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-TQFP (10x10) Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): ST7538Q; ST7538P; ST7538QTR; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 066226-ST7538QTR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Number of Drivers/Receivers: 1/1 Duplex: Half Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-TQFP (10x10) Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): ST7538Q; ST7538P; ST7538QTR; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ST7538QTR - 066226-ST7538QTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ST7538QTR
066226-ST7538QTR
Interface - Interface - Drivers, Receivers, Transceivers - ST7538QTR 066226-ST7538QTR
Manufacturer: STMicroelectronics Win Source Part Number: 066226-ST7538QTR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Number of Drivers/Receivers: 1/1 Duplex: Half Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-TQFP (10x10) Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): ST7538Q; ST7538P; ST7538QTR; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 066226-ST7538QTR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 1/1
Duplex: Half
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-TQFP (10x10)
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): ST7538Q; ST7538P; ST7538QTR;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - ST7538QTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ST7538QTR
Drivers, Receivers, Transceivers ST7538QTR
1/1 Transceiver Half 44-TQFP (10x10)

1/1 Transceiver Half 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 066226-ST7538QTR ST7538QTR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ST7538QTR Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 44-LQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM207ARSZ - 860119-ADM207ARSZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details