STMicroelectronics, Inc. Microcontrollers ST72F63BK1M1

Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH
Request a Quote Datasheet
Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ST72F63BK1M1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST72F63BK1M1-ND
Microcontrollers ST72F63BK1M1-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH

Buy Now Datasheet
8-bit 8MHz 4KB 5V Embedded Microcontroller MCU - 685-ST72F63BK1M1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8MHz 4KB 5V Embedded Microcontroller MCU
685-ST72F63BK1M1
8-bit 8MHz 4KB 5V Embedded Microcontroller MCU 685-ST72F63BK1M1
8-Bit MCU, 8MHz, USB, I2C, SCI, 4KB Flash, 384B RAM, 5V Product overview: ST72F63BK1M1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 4KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 4KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F63BK1M1 can be used for catalog matching and distributor lookup.

8-Bit MCU, 8MHz, USB, I2C, SCI, 4KB Flash, 384B RAM, 5V Product overview: ST72F63BK1M1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 4KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 4KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F63BK1M1 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263193-ST72F63BK1M1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263193-ST72F63BK1M1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263193-ST72F63BK1M1
Win Source Part Number: 1263193-ST72F63BK1M1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 8MHz Package: Tube Standard Package: 28 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, SCI, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 19 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 384 x 8 Data Converters: A/D 8x8b Oscillator Type: External Package / Case: 34-BSOP (0.295", 7.50mm Width) Temperature Range - Operating: 0°C ~ 70°C (TA) Supply Voltage - Operating: 4V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST72F63 Product Status: Obsolete

Win Source Part Number: 1263193-ST72F63BK1M1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST7
Core Processor: ST7
Speed: 8MHz
Package: Tube
Standard Package: 28
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, SCI, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 19
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 384 x 8
Data Converters: A/D 8x8b
Oscillator Type: External
Package / Case: 34-BSOP (0.295", 7.50mm Width)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Supply Voltage - Operating: 4V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: ST72F63
Product Status: Obsolete

Buy Now Datasheet
Microcontrollers - ST72F63BK1M1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F63BK1M1
Microcontrollers ST72F63BK1M1
ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - ST72F63BK1M1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F63BK1M1
Embedded - Microcontrollers ST72F63BK1M1
IC MCU 8BIT 4KB FLASH 34SOIC

IC MCU 8BIT 4KB FLASH 34SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ST72F63BK1M1-ND 685-ST72F63BK1M1 1263193-ST72F63BK1M1 ST72F63BK1M1 ST72F63BK1M1
Product Name Microcontrollers 8-bit 8MHz 4KB 5V Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz
Bits 8 Bit
RAM 0.3840 KB 0.3840 KB 4 KB 0.3840 KB
ROM 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC812BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7705AA - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers