STMicroelectronics, Inc. 8-bit 8MHz 16KB Embedded Microcontroller MCU ST72F324K4T6

Description
8-Bit FLASH MCU, 8MHz, 16KB, 24 I/O, SPI/SCI, TQFP Product overview: ST72F324K4T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F324K4T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit FLASH MCU, 8MHz, 16KB, 24 I/O, SPI/SCI, TQFP Product overview: ST72F324K4T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F324K4T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8MHz 16KB Embedded Microcontroller MCU
685-ST72F324K4T6
8-bit 8MHz 16KB Embedded Microcontroller MCU 685-ST72F324K4T6
8-Bit FLASH MCU, 8MHz, 16KB, 24 I/O, SPI/SCI, TQFP Product overview: ST72F324K4T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F324K4T6 can be used for catalog matching and distributor lookup.

8-Bit FLASH MCU, 8MHz, 16KB, 24 I/O, SPI/SCI, TQFP Product overview: ST72F324K4T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F324K4T6 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ST72F324K4T6 - 031025-ST72F324K4T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F324K4T6
031025-ST72F324K4T6
Embedded - Embedded - Microcontrollers - ST72F324K4T6 031025-ST72F324K4T6
Manufacturer: STMicroelectronics Win Source Part Number: 031025-ST72F324K4T6 Packaging: Tray Core Processor: ST7 Number of I/O: 24 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 32-LQFP Speed(Frequency): 8MHz Supply Voltage - Operating: 3.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031025-ST72F324K4T6
Packaging: Tray
Core Processor: ST7
Number of I/O: 24
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 32-LQFP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 497-4851-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-4851-ND
Microcontrollers 497-4851-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F324K4T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F324K4T6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F324K4T6
IC MCU 8BIT 16KB FLASH 32LQFP

IC MCU 8BIT 16KB FLASH 32LQFP

Supplier's Site
Embedded - Microcontrollers - ST72F324K4T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F324K4T6
Embedded - Microcontrollers ST72F324K4T6
IC MCU 8BIT 16KB FLASH 32LQFP

IC MCU 8BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - ST72F324K4T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F324K4T6
Microcontrollers ST72F324K4T6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST72F324K4T6 031025-ST72F324K4T6 497-4851-ND ST72F324K4T6 ST72F324K4T6 ST72F324K4T6
Product Name 8-bit 8MHz 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST72F324K4T6 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 0.5120 KB 16 KB 0.5120 KB 512 KB 0.5120 KB
Supply Voltage 5 volts 3.8 to 5.5 volts 3.8 to 5.5 volts 5.5 volts
Serial Interface SPI, SCI SPI; SCI
Package Type Other; TQFP LFQP; Other; 32-LQFP Other; 32-LQFP QFP; Other; 32-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC816BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - A2C02688400 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-CR16MCS9VJE7 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers