IC MCU 8BIT 16KB FLASH 44LQFP Product overview: ST72F324J4T6/TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F324J4T6/TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1263275-ST72F324J4T6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST7
Core Processor: ST7
Speed: 8MHz
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Package / Case: 44-LQFP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3.8V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: ST72
Product Status: Obsolete
ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH
ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH
8-bit Microcontrollers - MCU 5V RANGE 8B MCU
IC MCU 8BIT 16KB FLASH 44LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ST72F324J4T6/TR | 1263275-ST72F324J4T6/TR | ST72F324J4T6/TR-ND | ST72F324J4T6/TR | ST72F324J4T6/TR | ST72F324J4T6/TR |
| Product Name | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| RAM | 0.5120 KB | 16 KB | 0.5120 KB | 0.5120 KB | ||
| Supply Voltage | 5 volts | 3.8 to 5.5 volts | 3.8 to 5.5 volts | |||
| Serial Interface | SPI, SCI | SPI; SCI | ||||
| Package Type | Other; TQFP | LFQP; Other; 44-LQFP | QFP; Other; 44-LQFP |