The MAX660M is a switched capacitor voltage converter in an 8-pin SOIC package measuring 4.90 mm by 3.91 mm. It inverts or doubles an input voltage ranging from 1.5 V to 5.5 V, delivering up to 100 mA of output current with a typical output resistance of 6.5 Ω and 88% conversion efficiency at 100 mA. The device features selectable oscillator frequencies of 10 kHz or 80 kHz, and can be externally clocked up to 150 kHz. It operates from -40°C to 85°C and is designed for battery-powered applications such as portable electronics and operational amplifier power supplies.
Switched Capacitor Voltage Converter 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1214595-MAX660M
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Function: Ratiometric
Topology: Charge Pump
Output Configuration: Positive or Negative
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Portable Devices, Medical, Power Management
Family Part Number: MAX660
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: -Vin, 2Vin
Switching Frequency: 10kHz, 80kHz
Voltage - Input (Minimum): 1.5V
Voltage - Input (Maximum): 5.5V
DC/DC Controller, Inverting, Charge Pump, 1.5V-5.5V In, -1.5V to -5.5V Out, SOIC Product overview: MAX660M from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 5.5V, -1.5V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 5.5V, -1.5V, SOIC, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MAX660M can be used for catalog matching and distributor lookup.
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 100mA 8-SOIC (0.154"", 3.90mm Width)"
IC REG CHARGE PUMP INV 8SOIC
Switching Voltage Regulators 10 kHz/80 kHz switched capacitor voltage converter 8-SOIC
IC REG CHRG PUMP INV 100MA 8SOIC
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 100mA 8-SOIC (0.154", 3.90mm Width)
Switching Regulator IC Output
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 100mA 8-SOIC (0.154", 3.90mm Width)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MAX660M | 1214595-MAX660M | 739-MAX660M | MAX660M-ND | MAX660M | MAX660M | MAX660M | MAX660M | MAX660M | MAX660M |
| Product Name | MAX660 Switched Capacitor Voltage Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX660M | 1.5V 5.5V -1.5V SOIC Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Charge Pump | ||||||||
| Package Type | Other; SOIC | SOIC; Other; 8-SOIC | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | ||
| VIN | 1.5 to 5.5 volts | 1.5 to 5.5 volts | 1.5 to 5.5 volts | 1.5 to 5.5 volts | ||||||
| fsw | 10 to 80 kHz | 10 to 80 kHz | 10 to 80 kHz | 10 to 80 kHz | 10 to 80 kHz | 10 to 80 kHz | 10 to 80 kHz |