The A8582 is an automotive-grade, asynchronous buck regulator with a wide input voltage range of 4.7 V to 36 V, capable of delivering 2.0 A continuous output current and supporting up to 40 V input transients. It features an internal 70 mΩ high-side MOSFET, adjustable switching frequency up to 2.4 MHz, and an externally set soft start. The device is available in a 16-pin TSSOP package with an exposed thermal pad and operates over an ambient temperature range of -40 °C to 125 °C. It includes comprehensive protection features such as overcurrent, overvoltage, thermal shutdown, and missing diode detection, and is AEC-Q100 qualified.
The A8582 provides efficient and stable step-down conversion with a wide input voltage range (4.7V-36V) and up to 2A output current. Features current-mode control, adjustable switching frequency, and comprehensive protection.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Switching Regulator, Current-mode, 3.7A, 2700kHz Switching Freq-Max, PDSO16, LEAD FREE, EIAJ, MO-153ABT, TSSOP-16 Product overview: A8582KLPTR-T from Allegro MicroSystems is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.7A, 2700kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.7A, 2700kHz, TSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-A8582KLPTR-T can be used for catalog matching and distributor lookup.
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1011463-A8582KLPTR-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 250kHz to 2.45MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-eTSSOP-EP
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 36V
Minimum Input Voltage: 4.7V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
IC REG BUCK ADJ 2A 16TSSOP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IC REG BUCK ADJ 2A 16TSSOP
| Allegro MicroSystems Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | A8582KLPTR-T | 739-A8582KLPTR-T | 1011463-A8582KLPTR-T | 620-1395-2-ND | A8582KLPTR-T | A8582KLPTR-T | A8582KLPTR-T |
| Product Name | Automotive 2.4 Mhz, 2A Buck Regulator | 3.7A 2700kHz TSSOP Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - A8582KLPTR-T | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 16-Pin TSSOP | Other; TSSOP | SSOP; Other; 16-eTSSOP-EP | Other; "16-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) Exposed Pad | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Output Voltage | 36 volts | 0.8000 volts | 0.8000 to 36 volts | 0.8000 to 36 volts | |||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | ||
| VIN | 36 volts | 36 volts | 4.7 to 36 volts | 4.7 to 36 volts |