STMicroelectronics Interface - Interface - Drivers, Receivers, Transceivers - ST485EXD ST485EXD

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260326-ST485EXD Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): ADM485ARZ-REEL; ST485ECDR; ST485EXDR; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260326-ST485EXD Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): ADM485ARZ-REEL; ST485ECDR; ST485EXDR; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ST485EXD - 1260326-ST485EXD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ST485EXD
1260326-ST485EXD
Interface - Interface - Drivers, Receivers, Transceivers - ST485EXD 1260326-ST485EXD
Manufacturer: STMicroelectronics Win Source Part Number: 1260326-ST485EXD Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): ADM485ARZ-REEL; ST485ECDR; ST485EXDR; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1260326-ST485EXD
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): ADM485ARZ-REEL; ST485ECDR; ST485EXDR;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1260326-ST485EXD
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ST485EXD
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details