Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - ICL3245EIB ICL3245EIB

Description
Manufacturer: Intersil Win Source Part Number: 874168-ICL3245EIB Operating Temperature Range: -40°C ~ 85°C Features: 3/5 Transceiver Full RS232 28-SOIC Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 26 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 874168-ICL3245EIB Operating Temperature Range: -40°C ~ 85°C Features: 3/5 Transceiver Full RS232 28-SOIC Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 26 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ICL3245EIB - 874168-ICL3245EIB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ICL3245EIB
874168-ICL3245EIB
Interface - Interface - Drivers, Receivers, Transceivers - ICL3245EIB 874168-ICL3245EIB
Manufacturer: Intersil Win Source Part Number: 874168-ICL3245EIB Operating Temperature Range: -40°C ~ 85°C Features: 3/5 Transceiver Full RS232 28-SOIC Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 26 HTSUS: 8542.39.0001

Manufacturer: Intersil
Win Source Part Number: 874168-ICL3245EIB
Operating Temperature Range: -40°C ~ 85°C
Features: 3/5 Transceiver Full RS232 28-SOIC
Package: Tube
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 26
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 874168-ICL3245EIB
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ICL3245EIB
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ISL83490IB - 875810-ISL83490IB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details