STMicroelectronics ST485EBDR
Lo Pwr RS-485/422 Transceiver ST485EBDR
RS-485/422 Transceiver, 5Mbps, 1-Ch, SOIC, 5V Product overview: ST485EBDR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST485EBDR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER HALF 1/1 8SO
RS-422/RS-485 Interface IC Hi-Spd Lo Pwr Trans
IC
transceiver 5Mbps 1/1 SOIC-8 RS-485/RS-422 ICs ROHS
IC, TRANSCEIVER RS-485/RS-422, SMD; Device Type:Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
IC, RS-422/RS-485 TXRX, 5MBPS, 5V SOIC-8, FULL REEL; Device Type:Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 426073 | 426073P | 710-ST485EBDR | ST485EBDR | ST485EBDR | ST485EBDR | ST485EBDR | 59M2245 | 57P2835 |
| Product Name | Line Interface ICs | Line Interface ICs | 5V SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | RS-422/RS-485 Interface IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs | Ic, Transceiver Rs-485/rs-422, Smd; Device Type Stmicroelectronics | Ic, Rs-422/rs-485 Txrx, 5Mbps, 5V Soic-8, Full Reel; Device Type Stmicroelectronics |
| Device Type | Transceiver; Transceiver | Transceiver; Transceiver | Transceiver | Transceiver; Transceiver | Receiver; Sensor Interface | Terminators; UART | |||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| # of Tx | 1 # | ||||||||
| Package Type | SOIC; Soic | SOIC; SOIC | SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) | SO-8 | SOIC | SOIC | ||
| Pins | 8 # | 8 # |