RS-485/RS-422 Transceiver, 2.5Mbps, 5V, SOIC Product overview: ST485BDR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST485BDR can be used for catalog matching and distributor lookup.
transceiver 2.5Mbps 1/1 SOIC-8 RS-485/RS-422 ICs ROHS
IC TRANSCEIVER HALF 1/1 8SO
IC, TRANSCEIVER, RS485/422, 5V; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
IC, RS422/RS485 TXRX, 2.5MBPS, 5V, SOIC8; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-ST485BDR | 1686820 | 7141050P | ST485BDR | ST485BDR | 33R1338 |
| Product Name | 5V SOIC Interface Transceiver IC | Line Interface ICs | Line Interface ICs | Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs | Drivers, Receivers, Transceivers | Ic, Transceiver, Rs485/422, 5V; Device Type Stmicroelectronics |
| Device Type | Transceiver | Transceiver; Transceiver | Transceiver; Transceiver | Terminators; UART | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Data Rate | 2500 kbps | 2500 kbps | 2500 kbps | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC | SOIC; Soic | SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) |