RS-485/RS-422 Transceiver, 3.3V, 20Mbps, 15kV ESD, SOIC Product overview: ST4485EBDR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 15kV, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 15kV, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST4485EBDR can be used for catalog matching and distributor lookup.
STMicroelectronics ST4485EBDR
STMicroelectronics ST4485EBDR
STMicroelectronics ST4485EBDR
transceiver 20Mbps 1/1 SO-8 RS-485/RS-422 ICs ROHS
RS422/RS485 TXRX, 20MBPS, 3.6V, SOIC-8; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
RS-422/RS-485 Interface IC 3.3 V powered 15 kV ESD protected
IC TRANSCEIVER HALF 1/1 8SO
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-ST4485EBDR | 1655726 | 8297031P | ST4485EBDR | 41Y2267 | ST4485EBDR | ST4485EBDR |
| Product Name | 3.3V 15kV SOIC Interface Transceiver IC | Line Interface ICs | Line Interface ICs | Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs | Rs422/rs485 Txrx, 20Mbps, 3.6V, Soic-8; Device Type Stmicroelectronics | RS-422/RS-485 Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver; Transceiver | Transceiver; Transceiver | Terminators; UART | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Data Rate | 20000 kbps | 20000 kbps | 20000 to ? kbps | 20000 kbps | |||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | SOIC | SOIC; Soic | SOIC; SOIC | SO-8 | SOIC; 8-SOIC (0.154", 3.90mm Width) |