STMicroelectronics, Inc. Interface - Interface - Drivers, Receivers, Transceivers - ST3384EBDR ST3384EBDR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 795527-ST3384EBDR Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 18-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Part Status: Obsolete(EOL) Family Name: ST3384E Categories: Integrated Circuits (ICs) Manufacturer Package: 18-SO Alternative Parts (Cross-Reference): MAX3385ECWN; MAX3385ECWN+; MAX3385ECWN+T; MAX3385ECWN-T; Introduction Date: December 12, 2002 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 795527-ST3384EBDR Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 18-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Part Status: Obsolete(EOL) Family Name: ST3384E Categories: Integrated Circuits (ICs) Manufacturer Package: 18-SO Alternative Parts (Cross-Reference): MAX3385ECWN; MAX3385ECWN+; MAX3385ECWN+T; MAX3385ECWN-T; Introduction Date: December 12, 2002 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ST3384EBDR - 795527-ST3384EBDR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ST3384EBDR
795527-ST3384EBDR
Interface - Interface - Drivers, Receivers, Transceivers - ST3384EBDR 795527-ST3384EBDR
Manufacturer: STMicroelectronics Win Source Part Number: 795527-ST3384EBDR Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 18-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Part Status: Obsolete(EOL) Family Name: ST3384E Categories: Integrated Circuits (ICs) Manufacturer Package: 18-SO Alternative Parts (Cross-Reference): MAX3385ECWN; MAX3385ECWN+; MAX3385ECWN+T; MAX3385ECWN-T; Introduction Date: December 12, 2002 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795527-ST3384EBDR
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 18-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Part Status: Obsolete(EOL)
Family Name: ST3384E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 18-SO
Alternative Parts (Cross-Reference): MAX3385ECWN; MAX3385ECWN+; MAX3385ECWN+T; MAX3385ECWN-T;
Introduction Date: December 12, 2002
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dual Interface Transceiver IC - 710-ST3384EBDR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
710-ST3384EBDR
Dual Interface Transceiver IC 710-ST3384EBDR
DUAL LINE TRANSCEIVER, PDSO18, SO-18 Product overview: ST3384EBDR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST3384EBDR can be used for catalog matching and distributor lookup.

DUAL LINE TRANSCEIVER, PDSO18, SO-18 Product overview: ST3384EBDR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST3384EBDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ST3384EBDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ST3384EBDR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ST3384EBDR
IC TRANSCEIVER FULL 2/2 18SO

IC TRANSCEIVER FULL 2/2 18SO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 795527-ST3384EBDR 710-ST3384EBDR ST3384EBDR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ST3384EBDR Dual Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Transceiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 3 V ~ 5.5 V Other
Data Rate 250 kbps 250 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2434-D-GT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Package Type SSOP; TSSOP
View Details
3 suppliers
 - UDS6118H-883 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type DIP; CDIP; CDIP18
View Details
2 suppliers
Interface module - 289-457 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1906237 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details