STMicroelectronics, Inc. Interface - Interface - Drivers, Receivers, Transceivers - ST3241EBPR ST3241EBPR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 066166-ST3241EBPR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): MAX3241ECAI+T; ZT3241LFEA; ZT3241FCA; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 066166-ST3241EBPR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): MAX3241ECAI+T; ZT3241LFEA; ZT3241FCA; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ST3241EBPR - 066166-ST3241EBPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ST3241EBPR
066166-ST3241EBPR
Interface - Interface - Drivers, Receivers, Transceivers - ST3241EBPR 066166-ST3241EBPR
Manufacturer: STMicroelectronics Win Source Part Number: 066166-ST3241EBPR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): MAX3241ECAI+T; ZT3241LFEA; ZT3241FCA; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 066166-ST3241EBPR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): MAX3241ECAI+T; ZT3241LFEA; ZT3241FCA;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
15kV 5.5V Interface Transceiver IC
710-ST3241EBPR
15kV 5.5V Interface Transceiver IC 710-ST3241EBPR
15kV ESD protected 3 to 5.5V, 400kbps, RS-232 transceiver with auto power-down Product overview: ST3241EBPR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, 5.5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST3241EBPR can be used for catalog matching and distributor lookup.

15kV ESD protected 3 to 5.5V, 400kbps, RS-232 transceiver with auto power-down Product overview: ST3241EBPR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, 5.5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST3241EBPR can be used for catalog matching and distributor lookup.

Supplier's Site
Line Interface ICs - 8805383P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
8805383P
Line Interface ICs 8805383P
RS-232 Transceiver 400K PowerDown SSOP28

RS-232 Transceiver 400K PowerDown SSOP28

Supplier's Site
Line Interface ICs - 8805383 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
8805383
Line Interface ICs 8805383
RS-232 Transceiver 400K PowerDown SSOP28

RS-232 Transceiver 400K PowerDown SSOP28

Supplier's Site
Line Interface ICs - 1655528 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1655528
Line Interface ICs 1655528
RS-232 Transceiver 400K PowerDown SSOP28

RS-232 Transceiver 400K PowerDown SSOP28

Supplier's Site
Drivers, Receivers, Transceivers - ST3241EBPR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ST3241EBPR
Drivers, Receivers, Transceivers ST3241EBPR
IC TRANSCEIVER FULL 3/5 28SSOP

IC TRANSCEIVER FULL 3/5 28SSOP

Supplier's Site Datasheet
Rs232 Transceiver, 400Kbps, Ssop-28; Device Type Stmicroelectronics - 51AC9633 - Newark, An Avnet Company
Chicago, IL, United States
Rs232 Transceiver, 400Kbps, Ssop-28; Device Type Stmicroelectronics
51AC9633
Rs232 Transceiver, 400Kbps, Ssop-28; Device Type Stmicroelectronics 51AC9633
RS232 TRANSCEIVER, 400KBPS, SSOP-28; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:3Drivers; No. of Receivers:5Receivers ; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SSOP RoHS Compliant: Yes

RS232 TRANSCEIVER, 400KBPS, SSOP-28; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:3Drivers; No. of Receivers:5Receivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SSOP RoHS Compliant: Yes

Supplier's Site
Logic_Interfaces_Supervisors Stmicroelectronics - 57P2819 - Newark, An Avnet Company
Chicago, IL, United States
Logic_Interfaces_Supervisors Stmicroelectronics
57P2819
Logic_Interfaces_Supervisors Stmicroelectronics 57P2819
LOGIC_INTERFACES_SUP ERVISORS

LOGIC_INTERFACES_SUPERVISORS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 066166-ST3241EBPR 710-ST3241EBPR 8805383P 8805383 ST3241EBPR 51AC9633 57P2819
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ST3241EBPR 15kV 5.5V Interface Transceiver IC Line Interface ICs Line Interface ICs Drivers, Receivers, Transceivers Rs232 Transceiver, 400Kbps, Ssop-28; Device Type Stmicroelectronics Logic_Interfaces_Supervisors Stmicroelectronics
Device Type Receiver; Transceiver Transceiver Transceiver; Transceiver Transceiver; Transceiver Transceiver; Transceiver
Supply Voltage Other; 3 V ~ 5.5 V Other; 3V ~ 5.5V Other; 3V
Data Rate 250 kbps 250 kbps 250 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; 28-SSOP SSOP SSOP; SSOP SSOP; Ssop SSOP; 28-SSOP (0.209", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
DS26LV31QML 3V Enhanced CMOS Quad Differential Line Driver - DS26LV31W-QML - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP
View Details
4 suppliers
Interface - Specialized - 5962-8962902LA - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type DIP; 24-CDIP
View Details
RF and mmW Front End Module - SE2603L-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type QFNL; QFN
View Details