Manufacturer: STMicroelectronics
Win Source Part Number: 122732-ST3232ECWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): TRSF3232EIDWR; ST3232ECW; MAX3232EWE+T;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Portable Devices, Sensing & Instrumentation, Wireless, Industrial
15KV ESD PROTECTED, 3 TO 5.5 V LOW POWER UP TO 250KBPS, RS232 DRIVERS AND RECEIVERS, [0oC, 70oC] TEMPERATURE RANGE Product overview: ST3232ECWR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 15KV, 5.5 V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 15KV, 5.5 V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST3232ECWR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 122732-ST3232ECWR | 710-ST3232ECWR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - ST3232ECWR | Low-Power 15KV 5.5 V Interface Transceiver IC |
| Device Type | Receiver; Transceiver | Transceiver |
| Supply Voltage | Other; 3 V ~ 5.5 V | |
| Data Rate | 250 kbps | 250 kbps |