STMicroelectronics, Inc. Low-Power 15KV 5.5 V Interface Transceiver IC ST3232ECN

Description
15KV ESD PROTECTED, 3 TO 5.5 V LOW POWER UP TO 250KBPS, RS232 DRIVERS AND RECEIVERS, [0oC, 70oC] TEMPERATURE RANGE Product overview: ST3232ECN from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 15KV, 5.5 V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 15KV, 5.5 V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST3232ECN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15KV ESD PROTECTED, 3 TO 5.5 V LOW POWER UP TO 250KBPS, RS232 DRIVERS AND RECEIVERS, [0oC, 70oC] TEMPERATURE RANGE Product overview: ST3232ECN from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 15KV, 5.5 V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 15KV, 5.5 V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST3232ECN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power 15KV 5.5 V Interface Transceiver IC
710-ST3232ECN
Low-Power 15KV 5.5 V Interface Transceiver IC 710-ST3232ECN
15KV ESD PROTECTED, 3 TO 5.5 V LOW POWER UP TO 250KBPS, RS232 DRIVERS AND RECEIVERS, [0oC, 70oC] TEMPERATURE RANGE Product overview: ST3232ECN from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 15KV, 5.5 V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 15KV, 5.5 V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST3232ECN can be used for catalog matching and distributor lookup.

15KV ESD PROTECTED, 3 TO 5.5 V LOW POWER UP TO 250KBPS, RS232 DRIVERS AND RECEIVERS, [0oC, 70oC] TEMPERATURE RANGE Product overview: ST3232ECN from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 15KV, 5.5 V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 15KV, 5.5 V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST3232ECN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - ST3232ECN - 1102562-ST3232ECN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ST3232ECN
1102562-ST3232ECN
Interface - Interface - Drivers, Receivers, Transceivers - ST3232ECN 1102562-ST3232ECN
Manufacturer: STMicroelectronics Win Source Part Number: 1102562-ST3232ECN Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Portable Devices

Manufacturer: STMicroelectronics
Win Source Part Number: 1102562-ST3232ECN
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Portable Devices

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-ST3232ECN 1102562-ST3232ECN
Product Name Low-Power 15KV 5.5 V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - ST3232ECN
Device Type Transceiver Receiver; Transceiver
Features RoHS
Data Rate 250 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ABT244J-QMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
2 suppliers
Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - Digital Impulse Interface - 753-635 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details