RS-232 Bus Transceiver, 2 Tx/2 Rx, 250Kbps, 3-5.5V, TSSOP Product overview: ST3232EBTR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST3232EBTR can be used for catalog matching and distributor lookup.
STMicroelectronics, ST3232EBTR
STMicroelectronics, ST3232EBTR
STMicroelectronics, ST3232EBTR
TRANSCEIVER, 250KBPS, RS-232, TSSOP-16; Device Type:Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
LOGIC_INTERFACES_SUP
250Kbps transceiver 2/2 TSSOP-16 RS232 ICs ROHS
IC TRANSCEIVER FULL 2/2 16TSSOP
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-ST3232EBTR | 8091423P | 8091423 | 71Y9356 | 57P2815 | ST3232EBTR | ST3232EBTR |
| Product Name | 5.5V TSSOP Interface Transceiver IC | Line Interface ICs | Line Interface ICs | Transceiver, 250Kbps, Rs-232, Tssop-16; Device Type Stmicroelectronics | Logic_Interfaces_Supervisors Stmicroelectronics | Communication Interface Chip/UART/485/232 >> RS232 ICs | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver; Transceiver | Transceiver; Transceiver | Terminators; UART | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Data Rate | 250 kbps | 250 kbps | 250 kbps | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | TSSOP | SSOP; TSSOP; Tssop | SSOP; TSSOP | 16-TSSOP (0.173", 4.40mm Width) |