Manufacturer: STMicroelectronics
Win Source Part Number: 030992-ST3222EBPR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
15kV ESD protected, 3 to 5.5V low power, up to 250Kbps, RS-232 drivers and receivers Product overview: ST3222EBPR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 15kV, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 15kV, 5.5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST3222EBPR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 2/2 20SSOP
RS232 TRANSCEIVER, -40 TO 85DEG C; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
LOGIC_INTERFACES_SUP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 030992-ST3222EBPR | 710-ST3222EBPR | ST3222EBPR | 26AH0287 | 57P2804 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - ST3222EBPR | Low-Power 15kV 5.5V Interface Transceiver IC | Drivers, Receivers, Transceivers | Rs232 Transceiver, -40 To 85Deg C; Device Type Stmicroelectronics | Logic_Interfaces_Supervisors Stmicroelectronics |
| Device Type | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | ||
| Supply Voltage | Other; 3 V ~ 5.5 V | Other; 3V ~ 5.5V | Other; 3V | ||
| Data Rate | 250 kbps | 250 kbps | 250 kbps | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |