STMicroelectronics, Inc. Quad Interface Transceiver IC ST26C32ABTR

Description
CMOS quad 3-state differential line receiver Product overview: ST26C32ABTR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST26C32ABTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMOS quad 3-state differential line receiver Product overview: ST26C32ABTR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST26C32ABTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad Interface Transceiver IC
710-ST26C32ABTR
Quad Interface Transceiver IC 710-ST26C32ABTR
CMOS quad 3-state differential line receiver Product overview: ST26C32ABTR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST26C32ABTR can be used for catalog matching and distributor lookup.

CMOS quad 3-state differential line receiver Product overview: ST26C32ABTR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST26C32ABTR can be used for catalog matching and distributor lookup.

Supplier's Site
Drivers, Receivers, Transceivers - ST26C32ABTR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ST26C32ABTR
Drivers, Receivers, Transceivers ST26C32ABTR
IC RECEIVER 0/4 16TSSOP

IC RECEIVER 0/4 16TSSOP

Supplier's Site Datasheet
Rs422/rs423 Receiver, Quad, Tssop-16; Device Type Stmicroelectronics - 51AC9627 - Newark, An Avnet Company
Chicago, IL, United States
Rs422/rs423 Receiver, Quad, Tssop-16; Device Type Stmicroelectronics
51AC9627
Rs422/rs423 Receiver, Quad, Tssop-16; Device Type Stmicroelectronics 51AC9627
RS422/RS423 RECEIVER, QUAD, TSSOP-16; Device Type:RS422 / RS423 Receiver; IC Interface Type:RS422, RS423; No. of Receivers:4Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of Pins:16Pins; RoHS Compliant: Yes

RS422/RS423 RECEIVER, QUAD, TSSOP-16; Device Type:RS422 / RS423 Receiver; IC Interface Type:RS422, RS423; No. of Receivers:4Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ST26C32ABTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ST26C32ABTR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ST26C32ABTR
IC RECEIVER 0/4 16TSSOP

IC RECEIVER 0/4 16TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-ST26C32ABTR ST26C32ABTR 51AC9627 ST26C32ABTR
Product Name Quad Interface Transceiver IC Drivers, Receivers, Transceivers Rs422/rs423 Receiver, Quad, Tssop-16; Device Type Stmicroelectronics Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver Receiver Receiver; Sensor Interface
Features RoHS RoHS
Data Rate 20000 kbps 20000 kbps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP 16-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 54LS356J - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; DIP
View Details
Interface Transceiver IC - 722-SI2404-D-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers