STMicroelectronics, Inc. Quad Interface Transceiver IC ST26C31BDR

Description
CMOS quad 3-state differential line driver Product overview: ST26C31BDR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST26C31BDR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMOS quad 3-state differential line driver Product overview: ST26C31BDR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST26C31BDR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad Interface Transceiver IC
710-ST26C31BDR
Quad Interface Transceiver IC 710-ST26C31BDR
CMOS quad 3-state differential line driver Product overview: ST26C31BDR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST26C31BDR can be used for catalog matching and distributor lookup.

CMOS quad 3-state differential line driver Product overview: ST26C31BDR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST26C31BDR can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - ST26C31BDR - 066161-ST26C31BDR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ST26C31BDR
066161-ST26C31BDR
Interface - Interface - Drivers, Receivers, Transceivers - ST26C31BDR 066161-ST26C31BDR
Manufacturer: STMicroelectronics Win Source Part Number: 066161-ST26C31BDR Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): DS26C31TM/NOPB; ST26C31BD; ISL32272EFBZ; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 066161-ST26C31BDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): DS26C31TM/NOPB; ST26C31BD; ISL32272EFBZ;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Line Interface ICs - 426219 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
426219
Line Interface ICs 426219
CMOS Quad 3-State Line Driver ST26C31

CMOS Quad 3-State Line Driver ST26C31

Supplier's Site
Line Interface ICs - 426219P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
426219P
Line Interface ICs 426219P
CMOS Quad 3-State Line Driver ST26C31

CMOS Quad 3-State Line Driver ST26C31

Supplier's Site
Line Interface ICs - 1685808 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1685808
Line Interface ICs 1685808
CMOS Quad 3-State Line Driver ST26C31

CMOS Quad 3-State Line Driver ST26C31

Supplier's Site
Drivers, Receivers, Transceivers - ST26C31BDR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ST26C31BDR
Drivers, Receivers, Transceivers ST26C31BDR
IC DRIVER 4/0 16SO

IC DRIVER 4/0 16SO

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs - ST26C31BDR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs
ST26C31BDR
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs ST26C31BDR
Driver 4/0 SOIC-16 RS-485/RS-422 ICs ROHS

Driver 4/0 SOIC-16 RS-485/RS-422 ICs ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ST26C31BDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ST26C31BDR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ST26C31BDR
CMOS quad 3-state differential l

CMOS quad 3-state differential l

Supplier's Site
Rs-422 Line Driver, 5.5V, Soic-16; Device Type Stmicroelectronics - 89K0996 - Newark, An Avnet Company
Chicago, IL, United States
Rs-422 Line Driver, 5.5V, Soic-16; Device Type Stmicroelectronics
89K0996
Rs-422 Line Driver, 5.5V, Soic-16; Device Type Stmicroelectronics 89K0996
RS-422 LINE DRIVER, 5.5V, SOIC-16; Device Type:RS422 Driver; IC Interface Type:RS422; No. of Drivers:4Drivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:16Pins; Product Range:-; MSL:- RoHS Compliant: Yes

RS-422 LINE DRIVER, 5.5V, SOIC-16; Device Type:RS422 Driver; IC Interface Type:RS422; No. of Drivers:4Drivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:16Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-ST26C31BDR 066161-ST26C31BDR 426219 426219P ST26C31BDR ST26C31BDR ST26C31BDR 89K0996
Product Name Quad Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - ST26C31BDR Line Interface ICs Line Interface ICs Drivers, Receivers, Transceivers Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Rs-422 Line Driver, 5.5V, Soic-16; Device Type Stmicroelectronics
Device Type Transceiver Receiver Line / Bus Driver; Line Driver Line / Bus Driver; Line Driver Driver UART Receiver; Sensor Interface
Features RoHS RoHS RoHS RoHS RoHS
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SO 16-SO SOIC; Soic SOIC; 16-SOIC (0.154", 3.90mm Width) SOIC
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V Other; 4.5V~5.5V Other Other; 4.5V
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Universal Bus Functions - 74ALVCH16500DGG512 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
View Details
Interface module - 289-611 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details