STMicroelectronics RFID, RF Access, Monitoring ICs - ST25TV02K-AP6G3 ST25TV02K-AP6G3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935178-ST25TV02K-AP6 G3 Series: ST25T Operating Temperature Range: -40°C ~ 85°C (TA) Features: RFID Transponder IC 13.56MHz ISO 15693, NFC - - Die Package: Die Package: Bulk Mounting: Surface Mount Family Name: ST25 Categories: RF/IF and RFID Case / Package: Wafer Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935178-ST25TV02K-AP6 G3 Series: ST25T Operating Temperature Range: -40°C ~ 85°C (TA) Features: RFID Transponder IC 13.56MHz ISO 15693, NFC - - Die Package: Die Package: Bulk Mounting: Surface Mount Family Name: ST25 Categories: RF/IF and RFID Case / Package: Wafer Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST25TV02K-AP6G3 - 935178-ST25TV02K-AP6G3 - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - ST25TV02K-AP6G3
935178-ST25TV02K-AP6G3
RFID, RF Access, Monitoring ICs - ST25TV02K-AP6G3 935178-ST25TV02K-AP6G3
Manufacturer: STMicroelectronics Win Source Part Number: 935178-ST25TV02K-AP6 G3 Series: ST25T Operating Temperature Range: -40°C ~ 85°C (TA) Features: RFID Transponder IC 13.56MHz ISO 15693, NFC - - Die Package: Die Package: Bulk Mounting: Surface Mount Family Name: ST25 Categories: RF/IF and RFID Case / Package: Wafer Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected

Manufacturer: STMicroelectronics
Win Source Part Number: 935178-ST25TV02K-AP6G3
Series: ST25T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: RFID Transponder IC 13.56MHz ISO 15693, NFC - - Die
Package: Die
Package: Bulk
Mounting: Surface Mount
Family Name: ST25
Categories: RF/IF and RFID
Case / Package: Wafer
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 935178-ST25TV02K-AP6G3
Product Name RFID, RF Access, Monitoring ICs - ST25TV02K-AP6G3
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1818-5AKS-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SC-70; SC-70, SOT-323
View Details
Voltage Reference - TL431BIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TPS3809K33-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2U3809K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
7 suppliers