STMicroelectronics, Inc. RF ICs ST25R95-VMD5T

Description
ST ST25R95-VMD5T
Request a Quote
Description
ST ST25R95-VMD5T
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 2333032 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2333032
RF ICs 2333032
ST ST25R95-VMD5T

ST ST25R95-VMD5T

Supplier's Site
RF ICs - 2333032P - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2333032P
RF ICs 2333032P
ST ST25R95-VMD5T

ST ST25R95-VMD5T

Supplier's Site
RF ICs - 2333031 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2333031
RF ICs 2333031
ST ST25R95-VMD5T

ST ST25R95-VMD5T

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Switches
Product Number 2333032
Product Name RF ICs
Package Type VFQFPN
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω - SYAS-1+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Impedance 50 ohms
View Details
RF Coaxial Switches - NMS2T - kTB Solutions
Specs
Connector TNC
Frequency Range 0.0 to 12400 MHz
Type Single Pole Double Throw; SPDT
View Details
RF ICs - 1908064P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TQFN
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details