STMicroelectronics, Inc. RF ICs ST25R3917B-AQET

Description
QFN32 Wet Flank 3917B TSMC / JSCC
Request a Quote
Description
QFN32 Wet Flank 3917B TSMC / JSCC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 152169 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
152169
RF ICs 152169
QFN32 Wet Flank 3917B TSMC / JSCC

QFN32 Wet Flank 3917B TSMC / JSCC

Supplier's Site
RF ICs - 152171 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
152171
RF ICs 152171
QFN32 Wet Flank 3917B TSMC / JSCC

QFN32 Wet Flank 3917B TSMC / JSCC

Supplier's Site
RF ICs - 152171P - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
152171P
RF ICs 152171P
QFN32 Wet Flank 3917B TSMC / JSCC

QFN32 Wet Flank 3917B TSMC / JSCC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Switches
Product Number 152169
Product Name RF ICs
Package Type UFQFPN-32
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, 2 x SP12T, DC - 18 GHz, SMA - RCM-2SP12T-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
Waveguide Switches - NWSD-22 - kTB Solutions
Specs
Frequency Range 33000 to 50000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF ICs - 1900413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details