STMicroelectronics RF/IF and RFID - RFID, RF Access, Monitoring ICs ST25R3910-BQFT-100

Description
Win Source Part Number: 1235529-ST25R3910-BQ FT-100 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25R Type: RFID Reader Package: Tape & Reel Standard Package: 100 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: SPI Standards: ISO 14443, NFC Voltage - Supply: 2.4V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: AS3910BQFT,ST25R3910 -BQFT-100TR,AS3910-B QFT-100CTINACTIVE,AS 3910-BQFT-100TRINACT IVE,AS3910-BQFTCT,ST 25R3910-BQFT-100CTIN ACTIVE,AS3910-BQFTCT ,ST25R3910-BQFT-100T RINACTIVE,AS3910-BQF T-100CT,ST25R3910-BQ FT-100DKR,179860005, ST25R3910-BQFT-100DK RINACTIVE,AS3910-BQF T-100DKR,AS3910-BQFT DKR,AS3910-BQFT-100T R,ST25R3910-BQFT-100 CT,AS3910-BQFTDKR,AS 3910-BQFT-100CT,AS39 10-BQFTTR,AS3910-BQF T-100TR,AS3910-BQFTT R,AS3910-BQFT-100DKR INACTIVE
Request a Quote Datasheet
Description
Win Source Part Number: 1235529-ST25R3910-BQ FT-100 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25R Type: RFID Reader Package: Tape & Reel Standard Package: 100 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: SPI Standards: ISO 14443, NFC Voltage - Supply: 2.4V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: AS3910BQFT,ST25R3910 -BQFT-100TR,AS3910-B QFT-100CTINACTIVE,AS 3910-BQFT-100TRINACT IVE,AS3910-BQFTCT,ST 25R3910-BQFT-100CTIN ACTIVE,AS3910-BQFTCT ,ST25R3910-BQFT-100T RINACTIVE,AS3910-BQF T-100CT,ST25R3910-BQ FT-100DKR,179860005, ST25R3910-BQFT-100DK RINACTIVE,AS3910-BQF T-100DKR,AS3910-BQFT DKR,AS3910-BQFT-100T R,ST25R3910-BQFT-100 CT,AS3910-BQFTDKR,AS 3910-BQFT-100CT,AS39 10-BQFTTR,AS3910-BQF T-100TR,AS3910-BQFTT R,AS3910-BQFT-100DKR INACTIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 1235529-ST25R3910-BQFT-100 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
1235529-ST25R3910-BQFT-100
RF/IF and RFID - RFID, RF Access, Monitoring ICs 1235529-ST25R3910-BQFT-100
Win Source Part Number: 1235529-ST25R3910-BQ FT-100 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25R Type: RFID Reader Package: Tape & Reel Standard Package: 100 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: SPI Standards: ISO 14443, NFC Voltage - Supply: 2.4V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: AS3910BQFT,ST25R3910 -BQFT-100TR,AS3910-B QFT-100CTINACTIVE,AS 3910-BQFT-100TRINACT IVE,AS3910-BQFTCT,ST 25R3910-BQFT-100CTIN ACTIVE,AS3910-BQFTCT ,ST25R3910-BQFT-100T RINACTIVE,AS3910-BQF T-100CT,ST25R3910-BQ FT-100DKR,179860005, ST25R3910-BQFT-100DK RINACTIVE,AS3910-BQF T-100DKR,AS3910-BQFT DKR,AS3910-BQFT-100T R,ST25R3910-BQFT-100 CT,AS3910-BQFTDKR,AS 3910-BQFT-100CT,AS39 10-BQFTTR,AS3910-BQF T-100TR,AS3910-BQFTT R,AS3910-BQFT-100DKR INACTIVE

Win Source Part Number: 1235529-ST25R3910-BQFT-100
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Series: ST25R
Type: RFID Reader
Package: Tape & Reel
Standard Package: 100
Mounting: SMD (SMT)
Frequency: 13.56MHz
Interface: SPI
Standards: ISO 14443, NFC
Voltage - Supply: 2.4V ~ 3.6V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: AS3910BQFT,ST25R3910-BQFT-100TR,AS3910-BQFT-100CTINACTIVE,AS3910-BQFT-100TRINACTIVE,AS3910-BQFTCT,ST25R3910-BQFT-100CTINACTIVE,AS3910-BQFTCT,ST25R3910-BQFT-100TRINACTIVE,AS3910-BQFT-100CT,ST25R3910-BQFT-100DKR,179860005,ST25R3910-BQFT-100DKRINACTIVE,AS3910-BQFT-100DKR,AS3910-BQFTDKR,AS3910-BQFT-100TR,ST25R3910-BQFT-100CT,AS3910-BQFTDKR,AS3910-BQFT-100CT,AS3910-BQFTTR,AS3910-BQFT-100TR,AS3910-BQFTTR,AS3910-BQFT-100DKRINACTIVE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1235529-ST25R3910-BQFT-100
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 411573P - RS Components, Ltd.
Specs
Type TO-52
View Details
PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details