STMicroelectronics, Inc. RF ICs ST25R300-AQET

Description
NFC Reader
Request a Quote
Description
NFC Reader
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 365249 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
365249
RF ICs 365249
NFC Reader

NFC Reader

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Switches
Product Number 365249
Product Name RF ICs
Package Type UQFPN-32
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Solid State Switch, 0.1 - 67 GHz, 50Ω - RCS-1SP2T-A673 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 67000 MHz
View Details
RF Coaxial Switches - NMSD3SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type 2P3T
View Details
RF ICs - 1832334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details