STMicroelectronics, Inc. RF ICs ST25R100

Description
General-purpose NFC reader
Request a Quote
Description
General-purpose NFC reader
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 136262 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
136262
RF ICs 136262
General-purpose NFC reader

General-purpose NFC reader

Supplier's Site
RF ICs - 136262P - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
136262P
RF ICs 136262P
MERCURY R100

MERCURY R100

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Switches
Product Number 136262
Product Name RF ICs
Package Type TQFN
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDRB+ - Mini-Circuits
Specs
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
View Details
RF Coaxial Switches - NMSD32 - kTB Solutions
Specs
Frequency Range 0.0 to 50000 MHz
Type 2P3T
View Details
RF ICs - 1904557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Thin qfn
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details