STMicroelectronics, Inc. RF ICs ST25DV64K-IER6S3

Description
ST25DV64K-IER6S3, RFID Tag interface
Request a Quote
Description
ST25DV64K-IER6S3, RFID Tag interface
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 1961462 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
1961462
RF ICs 1961462
ST25DV64K-IER6S3, RFID Tag interface

ST25DV64K-IER6S3, RFID Tag interface

Supplier's Site
RF ICs - 1961461 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
1961461
RF ICs 1961461
ST25DV64K-IER6S3, RFID Tag interface

ST25DV64K-IER6S3, RFID Tag interface

Supplier's Site
RF ICs - 1961462P - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
1961462P
RF ICs 1961462P
ST25DV64K-IER6S3, RFID Tag interface

ST25DV64K-IER6S3, RFID Tag interface

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category RF Switches RF Switches
Product Number 1961462 1961462P
Product Name RF ICs RF ICs
Package Type So SO
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, 8 x SP8T, DC - 40 GHz, 5U, 2.92 mm - ZTM2-8SP8T-40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 18000 MHz
Insertion Loss 0.2000 to 1.5 dB
View Details
RF Coaxial Switches - NMS2S-22-2 - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 22000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF ICs - 1900413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details