Manufacturer: STMicroelectronics
Win Source Part Number: 042890-ST232CTR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 220Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
5V POWERED MULTI-CHANNEL RS-232 DRIVERS AND RECEIVERS, [0oC, 70oC] TEMPERATURE RANGE Product overview: ST232CTR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST232CTR can be used for catalog matching and distributor lookup.
RS-232 Drivers/Receivers 2TR 2T 2R 5V
RS-232 Drivers/Receivers 2TR 2T 2R 5V
RS-232 Drivers/Receivers 2TR 2T 2R 5V
RS232 TRANSCEIVER, 0 TO 70DEG C; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
LOGIC_INTERFACES_SUP
IC TRANSCEIVER FULL 2/2 16TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 042890-ST232CTR | 710-ST232CTR | 6864908 | 6864908P | 07AH7146 | 57P2785 | ST232CTR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - ST232CTR | 5V Interface Transceiver IC | Line Interface ICs | Line Interface ICs | Rs232 Transceiver, 0 To 70Deg C; Device Type Stmicroelectronics | Logic_Interfaces_Supervisors Stmicroelectronics | Drivers, Receivers, Transceivers |
| Device Type | Receiver; Transceiver | Transceiver | Line / Bus Driver; Receiver; Transceiver; Line Transceiver | Line / Bus Driver; Receiver; Transceiver; Line Transceiver | Transceiver; Transceiver | ||
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other; 4.5V | Other; 4.5V ~ 5.5V | ||||
| Data Rate | 220 kbps | 220 kbps | 220 kbps | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | ||||
| Package Type | SOP; SSOP; TSSOP; 16-TSSOP | TSSOP | SSOP; TSSOP; Tssop | 16-TSSOP (0.173", 4.40mm Width) |