STMicroelectronics, Inc. Line Interface ICs ST232ACDR

Description
RS-232 Drivers/Receivers 2TR 2T 2R 5V
Request a Quote Datasheet
Description
RS-232 Drivers/Receivers 2TR 2T 2R 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Interface ICs - 6864901P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
6864901P
Line Interface ICs 6864901P
RS-232 Drivers/Receivers 2TR 2T 2R 5V

RS-232 Drivers/Receivers 2TR 2T 2R 5V

Supplier's Site
Line Interface ICs - 6864901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
6864901
Line Interface ICs 6864901
RS-232 Drivers/Receivers 2TR 2T 2R 5V

RS-232 Drivers/Receivers 2TR 2T 2R 5V

Supplier's Site
Line Interface ICs - 1686398 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1686398
Line Interface ICs 1686398
RS-232 Drivers/Receivers 2TR 2T 2R 5V

RS-232 Drivers/Receivers 2TR 2T 2R 5V

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - ST232ACDR - 030980-ST232ACDR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ST232ACDR
030980-ST232ACDR
Interface - Interface - Drivers, Receivers, Transceivers - ST232ACDR 030980-ST232ACDR
Manufacturer: STMicroelectronics Win Source Part Number: 030980-ST232ACDR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 400kbps Family Name: ST232AC Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): LMS202ECM/NOPB; LMS202EIMX/NOPB; HIN232ACBN-T; HIN232ECBN-T; Introduction Date: October 27, 1999 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 030980-ST232ACDR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 400kbps
Family Name: ST232AC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): LMS202ECM/NOPB; LMS202EIMX/NOPB; HIN232ACBN-T; HIN232ECBN-T;
Introduction Date: October 27, 1999
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V SOIC Interface Transceiver IC
710-ST232ACDR
5V SOIC Interface Transceiver IC 710-ST232ACDR
RS-232 Transceiver, 5V, 400Kbps, 2Tx/2Rx, SOIC Product overview: ST232ACDR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST232ACDR can be used for catalog matching and distributor lookup.

RS-232 Transceiver, 5V, 400Kbps, 2Tx/2Rx, SOIC Product overview: ST232ACDR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST232ACDR can be used for catalog matching and distributor lookup.

Supplier's Site
Rs-232 Transceiver, 5.5V, Soic-16; Device Type Stmicroelectronics - 89K0989 - Newark, An Avnet Company
Chicago, IL, United States
Rs-232 Transceiver, 5.5V, Soic-16; Device Type Stmicroelectronics
89K0989
Rs-232 Transceiver, 5.5V, Soic-16; Device Type Stmicroelectronics 89K0989
RS-232 TRANSCEIVER, 5.5V, SOIC-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; MSL:- RoHS Compliant: Yes

RS-232 TRANSCEIVER, 5.5V, SOIC-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Rs232 Transceiver, 0 To 70Deg C; Device Type Stmicroelectronics - 07AH7145 - Newark, An Avnet Company
Chicago, IL, United States
Rs232 Transceiver, 0 To 70Deg C; Device Type Stmicroelectronics
07AH7145
Rs232 Transceiver, 0 To 70Deg C; Device Type Stmicroelectronics 07AH7145
RS232 TRANSCEIVER, 0 TO 70DEG C; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

RS232 TRANSCEIVER, 0 TO 70DEG C; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - ST232ACDR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ST232ACDR
Drivers, Receivers, Transceivers ST232ACDR
IC TRANSCEIVER FULL 2/2 16SO

IC TRANSCEIVER FULL 2/2 16SO

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 6864901P 6864901 030980-ST232ACDR 710-ST232ACDR 89K0989 ST232ACDR
Product Name Line Interface ICs Line Interface ICs Interface - Interface - Drivers, Receivers, Transceivers - ST232ACDR 5V SOIC Interface Transceiver IC Rs-232 Transceiver, 5.5V, Soic-16; Device Type Stmicroelectronics Drivers, Receivers, Transceivers
Technology RS232 RS232 RS232; RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Line Transceiver Line / Bus Driver; Receiver; Transceiver; Line Transceiver Receiver; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
# of Tx 2 #
Package Type SOIC; Soic 16-SO SOIC SOIC; 16-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5364CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Dual buffer/line driver; 3-state - 74LVC2G241DC,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +6.5
View Details
3 suppliers
Interface module - 289-447 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details