15KV ESD PROTECTED 5V RS-232 TRANSCEIVER, [0oC, 70oC] TEMPERATURE RANGE Product overview: ST202ECTR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15KV, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15KV, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST202ECTR can be used for catalog matching and distributor lookup.
RS-232 Interface IC 5V 2Driver/2Receiver
RS232 TRANSCEIVER, 0 TO 70DEG C; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
LOGIC_INTERFACES_SUP
IC TRANSCEIVER FULL 2/2 16TSSOP
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-ST202ECTR | ST202ECTR | 07AH7144 | 57P2764 | ST202ECTR |
| Product Name | 15KV 5V Interface Transceiver IC | RS-232 Interface IC | Rs232 Transceiver, 0 To 70Deg C; Device Type Stmicroelectronics | Logic_Interfaces_Supervisors Stmicroelectronics | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver; Transceiver | |||
| Features | RoHS | RoHS | RoHS | ||
| Data Rate | 400 kbps | 400 to ? kbps | 230 kbps | ||
| Operating Temperature | 0 C (32 F) | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) |