Dual RS-232 Transceiver, 400Kbps, 5V, SOIC, Surface Mount Product overview: ST202EBDR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SMD, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST202EBDR can be used for catalog matching and distributor lookup.
5V RS-232 Transceiver ST202EBDR
5V RS-232 Transceiver ST202EBDR
5V RS-232 Transceiver ST202EBDR
IC TRANSCEIVER FULL 2/2 16SO
RS-232 Interface IC 5V 2Driver/2Receiver
IC, TRANSCEIVER, RS-232, SMD; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-ST202EBDR | 426213 | 426213P | ST202EBDR | ST202EBDR | 59M2224 |
| Product Name | Dual SMD 5V SOIC Interface Transceiver IC | Line Interface ICs | Line Interface ICs | Drivers, Receivers, Transceivers | RS-232 Interface IC | Ic, Transceiver, Rs-232, Smd; Device Type Stmicroelectronics |
| Device Type | Transceiver | Transceiver; Line Transceiver | Transceiver; Line Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Data Rate | 400 kbps | 230 kbps | 400 to ? kbps | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC | Sop | SOIC; 16-SOIC (0.154", 3.90mm Width) | SO-16 |