STMicroelectronics Interface - Interface - Drivers, Receivers, Transceivers - ST202BTR ST202BTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260166-ST202BTR Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 400kbps Family Name: ST202 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): MAX202EUE-T; TRS202IPWG4; SN75C3232EPWE4; Introduction Date: October 03, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260166-ST202BTR Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 400kbps Family Name: ST202 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): MAX202EUE-T; TRS202IPWG4; SN75C3232EPWE4; Introduction Date: October 03, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ST202BTR - 1260166-ST202BTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ST202BTR
1260166-ST202BTR
Interface - Interface - Drivers, Receivers, Transceivers - ST202BTR 1260166-ST202BTR
Manufacturer: STMicroelectronics Win Source Part Number: 1260166-ST202BTR Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 400kbps Family Name: ST202 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): MAX202EUE-T; TRS202IPWG4; SN75C3232EPWE4; Introduction Date: October 03, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1260166-ST202BTR
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 400kbps
Family Name: ST202
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): MAX202EUE-T; TRS202IPWG4; SN75C3232EPWE4;
Introduction Date: October 03, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - ST202BTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ST202BTR
Drivers, Receivers, Transceivers ST202BTR
2/2 Transceiver Full RS232 16-TSSOP

2/2 Transceiver Full RS232 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ST202BTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ST202BTR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ST202BTR
IC TRANSCEIVER FULL 2/2 16TSSOP

IC TRANSCEIVER FULL 2/2 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1260166-ST202BTR ST202BTR ST202BTR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ST202BTR Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM26S11DMB - 860912-AM26S11DMB - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details