STMicroelectronics EMI/RFI Filters (LC, RC Networks) - ST1284-02A8 ST1284-02A8

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260098-ST1284-02A8 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260098-ST1284-02A8 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ST1284-02A8
ST1284-02A8
EMI/RFI Filters (LC, RC Networks) - ST1284-02A8 ST1284-02A8
Manufacturer: STMicroelectronics Win Source Part Number: 1260098-ST1284-02A8 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1260098-ST1284-02A8
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ST1284-02A8
Product Name EMI/RFI Filters (LC, RC Networks) - ST1284-02A8
Unlock Full Specs
to access all available technical data

Similar Products

MFHP-00002PSM, Passive GaAs MMIC 9.8 GHz Highpass Filter - MFHP-00002PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 9800 MHz
View Details
Ceramic Filters: High volume and various mounting configurations -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details
RF Filters - 2312-QPQ5500SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5503 MHz
View Details
Band Pass Filter - 5o2685500 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1500 to 3200 MHz
View Details