STMicroelectronics, Inc. RF/IF and RFID - RF Transceiver Modules and Modems SPZB32W1A2.1

Description
Win Source Part Number: 1235673-SPZB32W1A2.1 Category: RF/IF and RFID>RF Transceiver Modules and Modems Standard Package: 1 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Zigbee® Memory Size: 128kB Flash, 8kB RAM Antenna Type: Integrated, Chip Power - Output: 3dBm Sensitivity: -95dBm Current - Receiving: 28mA Utilized IC / Part: STM32W RF Family/Standard: 802.15.4 Serial Interfaces: I2C, JTAG, SPI, UART Current - Transmitting: 32mA Voltage - Supply: 2.1V ~ 3.6V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: STMicroelectronics Base Product Number: SPZB32 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235673-SPZB32W1A2.1 Category: RF/IF and RFID>RF Transceiver Modules and Modems Standard Package: 1 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Zigbee® Memory Size: 128kB Flash, 8kB RAM Antenna Type: Integrated, Chip Power - Output: 3dBm Sensitivity: -95dBm Current - Receiving: 28mA Utilized IC / Part: STM32W RF Family/Standard: 802.15.4 Serial Interfaces: I2C, JTAG, SPI, UART Current - Transmitting: 32mA Voltage - Supply: 2.1V ~ 3.6V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: STMicroelectronics Base Product Number: SPZB32 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1235673-SPZB32W1A2.1 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1235673-SPZB32W1A2.1
RF/IF and RFID - RF Transceiver Modules and Modems 1235673-SPZB32W1A2.1
Win Source Part Number: 1235673-SPZB32W1A2.1 Category: RF/IF and RFID>RF Transceiver Modules and Modems Standard Package: 1 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Zigbee® Memory Size: 128kB Flash, 8kB RAM Antenna Type: Integrated, Chip Power - Output: 3dBm Sensitivity: -95dBm Current - Receiving: 28mA Utilized IC / Part: STM32W RF Family/Standard: 802.15.4 Serial Interfaces: I2C, JTAG, SPI, UART Current - Transmitting: 32mA Voltage - Supply: 2.1V ~ 3.6V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: STMicroelectronics Base Product Number: SPZB32 Product Status: Obsolete

Win Source Part Number: 1235673-SPZB32W1A2.1
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Zigbee®
Memory Size: 128kB Flash, 8kB RAM
Antenna Type: Integrated, Chip
Power - Output: 3dBm
Sensitivity: -95dBm
Current - Receiving: 28mA
Utilized IC / Part: STM32W
RF Family/Standard: 802.15.4
Serial Interfaces: I2C, JTAG, SPI, UART
Current - Transmitting: 32mA
Voltage - Supply: 2.1V ~ 3.6V
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: OBSOLETE
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Mfr: STMicroelectronics
Base Product Number: SPZB32
Product Status: Obsolete

Buy Now Datasheet
RF Transceiver Modules and Modems - SPZB32W1A2.1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
SPZB32W1A2.1-ND
RF Transceiver Modules and Modems SPZB32W1A2.1-ND
802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount

802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - SPZB32W1A2.1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
SPZB32W1A2.1
RF Transceiver Modules and Modems SPZB32W1A2.1
802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount

802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - SPZB32W1A2.1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
SPZB32W1A2.1
RF and Wireless - RF Transceiver Modules and Modems SPZB32W1A2.1
RF TXRX MODULE 802.15.4 CHIP SMD

RF TXRX MODULE 802.15.4 CHIP SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1235673-SPZB32W1A2.1 SPZB32W1A2.1-ND SPZB32W1A2.1 SPZB32W1A2.1
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz 2400 MHz
Sensitivity -95 dBm -95 dBm -95 dBm -95 dBm
Output Power 3 dBm 3 dBm 3 dBm 3 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 5236333P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Phase Shift Key; CDMA, QPSK, GSM
Features RoHS
View Details
37 - 48.2 GHz Dual Channel IF Transceiver - AWMF-0196 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type FCCSP
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 881-1225-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 1700 to 2100 MHz
View Details
2 suppliers
RF Power Amplifier Module - KMA2040 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details