STMicroelectronics, Inc. RF Transceiver Modules and Modems SPWF04SC

Description
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Request a Quote Datasheet
Description
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 497-17233-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
497-17233-ND
RF Transceiver Modules and Modems 497-17233-ND
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

Buy Now Datasheet
RF/IF and RFID - RF Transceiver Modules and Modems - 1235666-SPWF04SC - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1235666-SPWF04SC
RF/IF and RFID - RF Transceiver Modules and Modems 1235666-SPWF04SC
Win Source Part Number: 1235666-SPWF04SC Category: RF/IF and RFID>RF Transceiver Modules and Modems Standard Package: 1,020 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n Data Rate: 54Mbps Antenna Type: Antenna Not Included, U.FL Power - Output: 18.3dBm Sensitivity: -96dBm Current - Receiving: 105mA RF Family/Standard: WiFi Modulation: DSSS, OFDM Serial Interfaces: I2C, SPI, UART Current - Transmitting: 260mA Voltage - Supply: 3.3V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.79.0000 Mfr: STMicroelectronics Other Names: 497-17233 Base Product Number: SPWF04 Product Status: Obsolete

Win Source Part Number: 1235666-SPWF04SC
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Standard Package: 1,020
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: 802.11b/g/n
Data Rate: 54Mbps
Antenna Type: Antenna Not Included, U.FL
Power - Output: 18.3dBm
Sensitivity: -96dBm
Current - Receiving: 105mA
RF Family/Standard: WiFi
Modulation: DSSS, OFDM
Serial Interfaces: I2C, SPI, UART
Current - Transmitting: 260mA
Voltage - Supply: 3.3V
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.79.0000
Mfr: STMicroelectronics
Other Names: 497-17233
Base Product Number: SPWF04
Product Status: Obsolete

Buy Now Datasheet
RF Transceiver Modules and Modems - SPWF04SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
SPWF04SC
RF Transceiver Modules and Modems SPWF04SC
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - SPWF04SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
SPWF04SC
RF and Wireless - RF Transceiver Modules and Modems SPWF04SC
RF TXRX MODULE WIFI U.FL SMD

RF TXRX MODULE WIFI U.FL SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 497-17233-ND 1235666-SPWF04SC SPWF04SC SPWF04SC
Product Name RF Transceiver Modules and Modems RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Radio Technique Direct-Sequence Spread Spectrum
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz 2400 MHz
Sensitivity -96 dBm -96 dBm -96 dBm -96 dBm
Output Power 18.3 dBm 18.3 dBm 18.3 dBm 18.3 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2007271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Transmit Module with 2 Antenna Outputs and Sixteen TRX Ports - QM57518 - Qorvo
Specs
Device Type Transmitter
Package Type Surface Mount; Leadless SMT
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 881-1222-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 850 to 1900 MHz
View Details
2 suppliers
RF Power Amplifier Module - KMA2020 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details