STMicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers - Single SPV1512N

Description
Win Source Part Number: 1281993-SPV1512N Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: ECOPACK® Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 12 V Current - Average Rectified (Io): 16A (DC) Voltage - Forward (Vf) (Max) @ If: 140 mV @ 16 A Current - Reverse Leakage @ Vr: 10 µA @ 12 V Operating Temperature - Junction: -40°C ~ 150°C Package / Case: 8-PowerVDFN Supplier Device Package: 8-VFQFPN (6x5) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.10.0080 Mfr: STMicroelectronics Base Product Number: SPV1512
Request a Quote Datasheet
Description
Win Source Part Number: 1281993-SPV1512N Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: ECOPACK® Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 12 V Current - Average Rectified (Io): 16A (DC) Voltage - Forward (Vf) (Max) @ If: 140 mV @ 16 A Current - Reverse Leakage @ Vr: 10 µA @ 12 V Operating Temperature - Junction: -40°C ~ 150°C Package / Case: 8-PowerVDFN Supplier Device Package: 8-VFQFPN (6x5) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.10.0080 Mfr: STMicroelectronics Base Product Number: SPV1512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281993-SPV1512N - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281993-SPV1512N
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281993-SPV1512N
Win Source Part Number: 1281993-SPV1512N Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: ECOPACK® Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 12 V Current - Average Rectified (Io): 16A (DC) Voltage - Forward (Vf) (Max) @ If: 140 mV @ 16 A Current - Reverse Leakage @ Vr: 10 µA @ 12 V Operating Temperature - Junction: -40°C ~ 150°C Package / Case: 8-PowerVDFN Supplier Device Package: 8-VFQFPN (6x5) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.10.0080 Mfr: STMicroelectronics Base Product Number: SPV1512

Win Source Part Number: 1281993-SPV1512N
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: ECOPACK®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 12 V
Current - Average Rectified (Io): 16A (DC)
Voltage - Forward (Vf) (Max) @ If: 140 mV @ 16 A
Current - Reverse Leakage @ Vr: 10 µA @ 12 V
Operating Temperature - Junction: -40°C ~ 150°C
Package / Case: 8-PowerVDFN
Supplier Device Package: 8-VFQFPN (6x5)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Base Product Number: SPV1512

Buy Now Datasheet
12 V Diode and Rectifier - 280-SPV1512N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12 V Diode and Rectifier
280-SPV1512N
12 V Diode and Rectifier 280-SPV1512N
12 V reverse voltage cool bypass switch Product overview: SPV1512N from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SPV1512N can be used for catalog matching and distributor lookup.

12 V reverse voltage cool bypass switch Product overview: SPV1512N from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SPV1512N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SPV1512N
Discrete Semiconductor Products - Diodes - Rectifiers SPV1512N
DIODE GEN PURP 12V 16A 8VFQFPN

DIODE GEN PURP 12V 16A 8VFQFPN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Rectifiers
Product Number 1281993-SPV1512N 280-SPV1512N SPV1512N
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single 12 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package 8-PowerVDFN
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCKV60K12F - Micross Components, Inc.
Specs
IFSM 10 amps
IF 800 mA
trr 300 ns
View Details
B48-2 and B48-2T Series B482H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS16H-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
Discrete Semiconductor Products - 231411-BAS40-05 E6327 - Win Source Electronics
Specs
Diode Type Schottky; Diodes,Rectifiers - Arrays
View Details
2 suppliers