Infineon Technologies AG Automotive Schottky 0.12A SOT-23 Diode and Rectifier BAS40-05 E6327

Description
Rectifier Diode Schottky Si 0.12A Automotive 3-Pin SOT-23 T/R Product overview: BAS40-05 E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 0.12A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 0.12A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-05 E6327 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode Schottky Si 0.12A Automotive 3-Pin SOT-23 T/R Product overview: BAS40-05 E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 0.12A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 0.12A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-05 E6327 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Schottky 0.12A SOT-23 Diode and Rectifier - 286-BAS40-05 E6327 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 0.12A SOT-23 Diode and Rectifier
286-BAS40-05 E6327
Automotive Schottky 0.12A SOT-23 Diode and Rectifier 286-BAS40-05 E6327
Rectifier Diode Schottky Si 0.12A Automotive 3-Pin SOT-23 T/R Product overview: BAS40-05 E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 0.12A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 0.12A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-05 E6327 can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky Si 0.12A Automotive 3-Pin SOT-23 T/R Product overview: BAS40-05 E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 0.12A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 0.12A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-05 E6327 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 231411-BAS40-05 E6327 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231411-BAS40-05 E6327
Discrete Semiconductor Products 231411-BAS40-05 E6327
Manufacturer: Infineon Technologies Win Source Part Number: 231411-BAS40-05 E6327 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: BAS40-05 Alternative Parts (Cross-Reference): BAS40-05; BAS4005GEG; BAS4005B5000XT; BAS40-05-T&R; Introduction Date: May 01, 1991 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 231411-BAS40-05 E6327
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Family Name: BAS40-05
Alternative Parts (Cross-Reference): BAS40-05; BAS4005GEG; BAS4005B5000XT; BAS40-05-T&R;
Introduction Date: May 01, 1991
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-BAS40-05 E6327 231411-BAS40-05 E6327
Product Name Automotive Schottky 0.12A SOT-23 Diode and Rectifier Discrete Semiconductor Products
Diode Type Schottky; Diodes,Rectifiers - Arrays
Unlock Full Specs
to access all available technical data

Similar Products

Dual voltage regulator diodes - BZB84-C20-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S14161-4050HS-06 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - HRU0103A2TRF-E - 920597-HRU0103A2TRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG808C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8000 volts
View Details