Manufacturer: STMicroelectronics
Win Source Part Number: 848407-SPV1040TTR
Features: Charger IC
Package: Reel - TR
Family Name: SPV1040
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-11288-6, 497-11288-1, 497-11288-2
IC BATT CHG SOLAR 8TSSOP
IC BATT CHG SOLAR 8TSSOP
IC BATT CHG SOLAR 8TSSOP
IC BATT CHG SOLAR 8TSSOP
BATTERY CHARGER, TSSOP-8; Battery Type:-; Input Voltage:5.5V; Battery Charge Voltage:5.2V; Charge Current Max:-; Battery IC Case Style:TSSOP; No. of Pins:8Pins; No. of Series Cells:1; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC BATT CHG SOLAR 8TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 848407-SPV1040TTR | 497-11288-6-ND | SPV1040TTR | SPV1040TTR | 07AH6940 | 59T6603 | SPV1040TTR |
| Product Name | PMIC - PMIC - Battery Chargers - SPV1040TTR | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | Battery Charger, Tssop-8; Battery Type Stmicroelectronics | Smart Grid Stmicroelectronics | PMIC - Battery Chargers |
| Features | Over Current Protection; Lead-Free | Over Current Protection | Over Current Protection | ||||
| Package Type | 8-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP | SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | TSSOP | |||
| Pins | 8 | 8 |