STMicroelectronics RF Transceiver ICs - SPIRIT1QTR SPIRIT1QTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 805059-SPIRIT1QTR Packaging: Reel Type: TxRx Only Mounting Style: SMD Frequency: 150MHz ~ 174MHz, 300MHz ~ 348MHz, 387MHz ~ 470MHz, 779MHz ~ 956MHz Power - Output: 16dBm Sensitivity: -118dBm Current - Receiving: 9.2mA ~ 9.8mA RF Family/Standard: General ISM Modulation: 2FSK, ASK, GFSK, GMSK, MSK, OOK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 6mA ~ 54mA Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 20-VFQFN Exposed Pad Data Rate (Maximum): 500kbps Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.6V Part Number Series: SPIRIT1
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 805059-SPIRIT1QTR Packaging: Reel Type: TxRx Only Mounting Style: SMD Frequency: 150MHz ~ 174MHz, 300MHz ~ 348MHz, 387MHz ~ 470MHz, 779MHz ~ 956MHz Power - Output: 16dBm Sensitivity: -118dBm Current - Receiving: 9.2mA ~ 9.8mA RF Family/Standard: General ISM Modulation: 2FSK, ASK, GFSK, GMSK, MSK, OOK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 6mA ~ 54mA Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 20-VFQFN Exposed Pad Data Rate (Maximum): 500kbps Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.6V Part Number Series: SPIRIT1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SPIRIT1QTR - 805059-SPIRIT1QTR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SPIRIT1QTR
805059-SPIRIT1QTR
RF Transceiver ICs - SPIRIT1QTR 805059-SPIRIT1QTR
Manufacturer: STMicroelectronics Win Source Part Number: 805059-SPIRIT1QTR Packaging: Reel Type: TxRx Only Mounting Style: SMD Frequency: 150MHz ~ 174MHz, 300MHz ~ 348MHz, 387MHz ~ 470MHz, 779MHz ~ 956MHz Power - Output: 16dBm Sensitivity: -118dBm Current - Receiving: 9.2mA ~ 9.8mA RF Family/Standard: General ISM Modulation: 2FSK, ASK, GFSK, GMSK, MSK, OOK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 6mA ~ 54mA Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 20-VFQFN Exposed Pad Data Rate (Maximum): 500kbps Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.6V Part Number Series: SPIRIT1

Manufacturer: STMicroelectronics
Win Source Part Number: 805059-SPIRIT1QTR
Packaging: Reel
Type: TxRx Only
Mounting Style: SMD
Frequency: 150MHz ~ 174MHz, 300MHz ~ 348MHz, 387MHz ~ 470MHz, 779MHz ~ 956MHz
Power - Output: 16dBm
Sensitivity: -118dBm
Current - Receiving: 9.2mA ~ 9.8mA
RF Family/Standard: General ISM
Modulation: 2FSK, ASK, GFSK, GMSK, MSK, OOK
Serial Interfaces: SPI
GPIO: 4
Current - Transmitting: 6mA ~ 54mA
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 20-VFQFN Exposed Pad
Data Rate (Maximum): 500kbps
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V ~ 3.6V
Part Number Series: SPIRIT1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 805059-SPIRIT1QTR
Product Name RF Transceiver ICs - SPIRIT1QTR
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-115 4308RV-115XJLD , 4308RV-115XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details