Manufacturer: STMicroelectronics
Win Source Part Number: 838456-SP1ML-868
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
RF TXRX MODULE ISM<1GHZ CHIP ANT
RF TXRX MOD ISM < 1GHZ CHIP SMD
General ISM < 1GHz Transceiver Module 868MHz Integrated, Chip Surface Mount
| Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 838456-SP1ML-868 | 761-SP1ML-868 | SP1ML-868 | SP1ML-868 |
| Product Name | RF Transceiver Modules - SP1ML-868 | RF TXRX MODULE ISM<1GHZ CHIP ANT | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | Rec-Trans | ||
| Features | RoHS | RoHS | ||
| Operating Temperature | -40.0 C (-40.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 868 MHz | 868 MHz | 868 MHz | |
| Package Type | Surface Mount; 16-SMD Module | Surface Mount; 16-SMD Module |