STMicroelectronics, Inc. TVS - TVS - Thyristors - SMP100MC-230 SMP100MC-230

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1098559-SMP100MC-230 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 40pF Number of Elements: 1 Voltage - Off State: 230V Voltage - Breakover: 285V Current - Peak Pulse (8/20μs): 300A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1098559-SMP100MC-230 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 40pF Number of Elements: 1 Voltage - Off State: 230V Voltage - Breakover: 285V Current - Peak Pulse (8/20μs): 300A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - SMP100MC-230 - 1098559-SMP100MC-230 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - SMP100MC-230
1098559-SMP100MC-230
TVS - TVS - Thyristors - SMP100MC-230 1098559-SMP100MC-230
Manufacturer: STMicroelectronics Win Source Part Number: 1098559-SMP100MC-230 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 40pF Number of Elements: 1 Voltage - Off State: 230V Voltage - Breakover: 285V Current - Peak Pulse (8/20μs): 300A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1098559-SMP100MC-230
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 40pF
Number of Elements: 1
Voltage - Off State: 230V
Voltage - Breakover: 285V
Current - Peak Pulse (8/20μs): 300A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete(EOL)
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 100A
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1098559-SMP100MC-230
Product Name TVS - TVS - Thyristors - SMP100MC-230
VDRM 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - MAC12D - 925108-MAC12D - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 800 volts
View Details
SCRs - Single - 16RIA60 - 1121441-16RIA60 - Win Source Electronics
Infineon Technologies AG
Specs
Thyristor Type SCR
View Details
Thyristors - 9056103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 5
View Details