STMicroelectronics, Inc. TVS - TVS - Thyristors - SMP100MC-200 SMP100MC-200

Description
Manufacturer: STMicroelectronics Win Source Part Number: 896268-SMP100MC-200 Series: SMP, TRISIL™ Features: 200V Off-State 300 A Ipp TVS Thyristor DO-214AA, SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Family Name: SMP100 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: 497-4299-1, 497-4299-2, SMP100MC200, 497-4299-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 896268-SMP100MC-200 Series: SMP, TRISIL™ Features: 200V Off-State 300 A Ipp TVS Thyristor DO-214AA, SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Family Name: SMP100 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: 497-4299-1, 497-4299-2, SMP100MC200, 497-4299-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - SMP100MC-200 - 896268-SMP100MC-200 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - SMP100MC-200
896268-SMP100MC-200
TVS - TVS - Thyristors - SMP100MC-200 896268-SMP100MC-200
Manufacturer: STMicroelectronics Win Source Part Number: 896268-SMP100MC-200 Series: SMP, TRISIL™ Features: 200V Off-State 300 A Ipp TVS Thyristor DO-214AA, SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Family Name: SMP100 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: 497-4299-1, 497-4299-2, SMP100MC200, 497-4299-6

Manufacturer: STMicroelectronics
Win Source Part Number: 896268-SMP100MC-200
Series: SMP, TRISIL™
Features: 200V Off-State 300 A Ipp TVS Thyristor DO-214AA, SMB
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Family Name: SMP100
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: 497-4299-1, 497-4299-2, SMP100MC200, 497-4299-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 896268-SMP100MC-200
Product Name TVS - TVS - Thyristors - SMP100MC-200
Package Type DO-214AA, SMB
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2144253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details
Triacs - 2N6071A - 854978-2N6071A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B674-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details