Manufacturer: ON Semiconductor
Win Source Part Number: 854981-2N6075B
Features: TRIAC 600 V 4 A
Package: Bulk
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 500
HTSUS: 8541.30.0080
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 854981-2N6075B |
| Product Name | Triacs - 2N6075B |
| Package Type | Bulk |