STMicroelectronics, Inc. RF Amplifiers - SMA661ASTR SMA661ASTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 064770-SMA661ASTR Packaging: Reel - TR Test Frequency: 1.575GHz Frequency: 1575MHz Gain: 18dB Noise Figure: 1.15dB RF Type: GPS Categories: RF/IF and RFID Status: Active Case / Package: SOT-666 Supply Voltage - Operating: 2.4 V to 3 V Operating Supply Current: 8.5mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 064770-SMA661ASTR Packaging: Reel - TR Test Frequency: 1.575GHz Frequency: 1575MHz Gain: 18dB Noise Figure: 1.15dB RF Type: GPS Categories: RF/IF and RFID Status: Active Case / Package: SOT-666 Supply Voltage - Operating: 2.4 V to 3 V Operating Supply Current: 8.5mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SMA661ASTR
064770-SMA661ASTR
RF Amplifiers - SMA661ASTR 064770-SMA661ASTR
Manufacturer: STMicroelectronics Win Source Part Number: 064770-SMA661ASTR Packaging: Reel - TR Test Frequency: 1.575GHz Frequency: 1575MHz Gain: 18dB Noise Figure: 1.15dB RF Type: GPS Categories: RF/IF and RFID Status: Active Case / Package: SOT-666 Supply Voltage - Operating: 2.4 V to 3 V Operating Supply Current: 8.5mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 064770-SMA661ASTR
Packaging: Reel - TR
Test Frequency: 1.575GHz
Frequency: 1575MHz
Gain: 18dB
Noise Figure: 1.15dB
RF Type: GPS
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-666
Supply Voltage - Operating: 2.4 V to 3 V
Operating Supply Current: 8.5mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SMA661ASTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA661ASTR
RF and Wireless - RF Amplifiers SMA661ASTR
IC RF AMP GPS 1575MHZ SOT666

IC RF AMP GPS 1575MHZ SOT666

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 064770-SMA661ASTR SMA661ASTR
Product Name RF Amplifiers - SMA661ASTR RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 1575 MHz 1575 MHz
Minimum Gain 18 dB ? to 18 dB
Maximum Gain 18 dB 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

GPS / GLONASS / COMPASS LNA - BGA622L7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 2100 MHz
Minimum Gain 16 dB
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
2 - 20 GHz, Wideband High OIP2 Amplifier - ADM-11122PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-CMD319C3TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details